Vishay Intertechnology, Inc. Metal Film Resistors - CMF6049R900FHEB

Description
Metal Film Resistors - Through Hole 1/2watt 49.9ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 49.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6049R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6049R900FHEB
Metal Film Resistors - CMF6049R900FHEB
Metal Film Resistors - Through Hole 1/2watt 49.9ohms 1%

Metal Film Resistors - Through Hole 1/2watt 49.9ohms 1%

Supplier's Site
Through Hole Resistors - CMF6049R900FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900FHEB-ND
Through Hole Resistors CMF6049R900FHEB-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R900FHEB CMF6049R900FHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details