Vishay Intertechnology, Inc. RES 49.9 OHM 1W 0.1% AXIAL CMF6049R900BEBF

Description
RES 49.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 0.1% AXIAL - CMF6049R900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 0.1% AXIAL
CMF6049R900BEBF
RES 49.9 OHM 1W 0.1% AXIAL CMF6049R900BEBF
RES 49.9ohm 1W 0.1% AXIAL

RES 49.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049R900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R900BEBF-ND
Through Hole Resistors CMF6049R900BEBF-ND
49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R900BEBF CMF6049R900BEBF-ND
Product Name RES 49.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers