Vishay Intertechnology, Inc. RES 49.3 OHM 1W 0.1% AXIAL CMF6049R300BEEB

Description
RES 49.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.3 OHM 1W 0.1% AXIAL - CMF6049R300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.3 OHM 1W 0.1% AXIAL
CMF6049R300BEEB
RES 49.3 OHM 1W 0.1% AXIAL CMF6049R300BEEB
RES 49.3ohm 1W 0.1% AXIAL

RES 49.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049R300BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049R300BEEB-ND
Through Hole Resistors CMF6049R300BEEB-ND
49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6049R300BEEB CMF6049R300BEEB-ND
Product Name RES 49.3 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.3 ohms 49.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details