Vishay Intertechnology, Inc. RES 49.9K OHM 1W 1% AXIAL CMF6049K900FHR6

Description
RES 49.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1W 1% AXIAL - CMF6049K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1W 1% AXIAL
CMF6049K900FHR6
RES 49.9K OHM 1W 1% AXIAL CMF6049K900FHR6
RES 49.9Kohm 1W 1% AXIAL

RES 49.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049K900FHR6-ND
Through Hole Resistors CMF6049K900FHR6-ND
49.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1469
Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1469
Resistor,Metal Film,499KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6049K900FHR6 CMF6049K900FHR6-ND 42C1469
Product Name RES 49.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,499Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details