Vishay Intertechnology, Inc. Through Hole Resistors CMF6049K900BHR670

Description
49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6049K900BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049K900BHR670-ND
Through Hole Resistors CMF6049K900BHR670-ND
49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6049K900BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6049K900BHR670
Metal Film Resistors - CMF6049K900BHR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,499Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1467
Resistor,metal Film,499Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1467
Resistor,Metal Film,499KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6049K900BHR670-ND CMF6049K900BHR670 42C1467
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,499Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details