Vishay Intertechnology, Inc. RES 49.2K OHM 1W 1% AXIAL CMF6049K200FKBF

Description
RES 49.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.2K OHM 1W 1% AXIAL - CMF6049K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.2K OHM 1W 1% AXIAL
CMF6049K200FKBF
RES 49.2K OHM 1W 1% AXIAL CMF6049K200FKBF
RES 49.2Kohm 1W 1% AXIAL

RES 49.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6049K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6049K200FKBF-ND
Through Hole Resistors CMF6049K200FKBF-ND
49.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 49.2 Kohm, +/1 Percent, 100 Ppm Vishay - 86H8026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 49.2 Kohm, +/1 Percent, 100 Ppm Vishay
86H8026
Cmf60, 49.2 Kohm, +/1 Percent, 100 Ppm Vishay 86H8026
CMF60, 49.2 kOhm, +/- 1 Percent, 100 ppm

CMF60, 49.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6049K200FKBF CMF6049K200FKBF-ND 86H8026
Product Name RES 49.2K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 49.2 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details