Vishay Intertechnology, Inc. RES 499 OHM 1W 0.1% AXIAL CMF60499R00BHEB

Description
RES 499ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.1% AXIAL - CMF60499R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% AXIAL
CMF60499R00BHEB
RES 499 OHM 1W 0.1% AXIAL CMF60499R00BHEB
RES 499ohm 1W 0.1% AXIAL

RES 499ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499R00BHEB-ND
Through Hole Resistors CMF60499R00BHEB-ND
499 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60499R00BHEB CMF60499R00BHEB-ND
Product Name RES 499 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details