Vishay Intertechnology, Inc. Through Hole Resistors CMF60499K00FKBF

Description
499 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60499K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499K00FKBF-ND
Through Hole Resistors CMF60499K00FKBF-ND
499 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1W 1% AXIAL - CMF60499K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 1% AXIAL
CMF60499K00FKBF
RES 499K OHM 1W 1% AXIAL CMF60499K00FKBF
RES 499Kohm 1W 1% AXIAL

RES 499Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65H6760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65H6760
Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65H6760
Resistor,Metal Film,4.99MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60499K00FKBF-ND CMF60499K00FKBF 65H6760
Product Name Through Hole Resistors RES 499K OHM 1W 1% AXIAL Resistor,metal Film,4.99Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details