Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60499K00CER6

Description
Vishay/DaleMetal Film Resistors - Through Hole 600ohm .25% 25PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 600ohm .25% 25PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60499K00CER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60499K00CER6
Vishay/DaleMetal Film Resistors - CMF60499K00CER6
Vishay/DaleMetal Film Resistors - Through Hole 600ohm .25% 25PPM 1/2W

Vishay/DaleMetal Film Resistors - Through Hole 600ohm .25% 25PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF499KFOTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF499KFOTR-ND
Through Hole Resistors CMF499KFOTR-ND
499 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60499K00CER6 CMF499KFOTR-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers