Vishay Intertechnology, Inc. RES 499K OHM 1W 0.1% AXIAL CMF60499K00BHEA

Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 0.1% AXIAL - CMF60499K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 0.1% AXIAL
CMF60499K00BHEA
RES 499K OHM 1W 0.1% AXIAL CMF60499K00BHEA
RES 499Kohm 1W 0.1% AXIAL

RES 499Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499K00BHEA-ND
Through Hole Resistors CMF60499K00BHEA-ND
499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60499K00BHEA CMF60499K00BHEA-ND
Product Name RES 499K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers