Vishay Intertechnology, Inc. RES 499K OHM 1W 0.1% AXIAL CMF60499K00BEBF70

Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1W 0.1% AXIAL - CMF60499K00BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1W 0.1% AXIAL
CMF60499K00BEBF70
RES 499K OHM 1W 0.1% AXIAL CMF60499K00BEBF70
RES 499Kohm 1W 0.1% AXIAL

RES 499Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60499K00BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60499K00BEBF70-ND
Through Hole Resistors CMF60499K00BEBF70-ND
499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60499K00BEBF70 CMF60499K00BEBF70-ND
Product Name RES 499K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details