Vishay Intertechnology, Inc. RES 48.7K OHM 1W 1% AXIAL CMF6048K700FKRE70

Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1W 1% AXIAL - CMF6048K700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1W 1% AXIAL
CMF6048K700FKRE70
RES 48.7K OHM 1W 1% AXIAL CMF6048K700FKRE70
RES 48.7Kohm 1W 1% AXIAL

RES 48.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6048K700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6048K700FKRE70-ND
Through Hole Resistors CMF6048K700FKRE70-ND
48.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1455 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1455
Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1455
Resistor,Metal Film,487KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,487KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6048K700FKRE70 CMF6048K700FKRE70-ND 42C1455
Product Name RES 48.7K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,487Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details