Vishay Intertechnology, Inc. RES 48.7K OHM 1W 1% AXIAL CMF6048K700FKEA70

Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1W 1% AXIAL - CMF6048K700FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1W 1% AXIAL
CMF6048K700FKEA70
RES 48.7K OHM 1W 1% AXIAL CMF6048K700FKEA70
RES 48.7Kohm 1W 1% AXIAL

RES 48.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6048K700FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6048K700FKEA70-ND
Through Hole Resistors CMF6048K700FKEA70-ND
48.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

48.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6048K700FKEA70 CMF6048K700FKEA70-ND
Product Name RES 48.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details