Vishay Intertechnology, Inc. Through Hole Resistors CMF60487R00FKRE70

Description
487 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60487R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60487R00FKRE70-ND
Through Hole Resistors CMF60487R00FKRE70-ND
487 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487 OHM 1W 1% AXIAL - CMF60487R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% AXIAL
CMF60487R00FKRE70
RES 487 OHM 1W 1% AXIAL CMF60487R00FKRE70
RES 487ohm 1W 1% AXIAL

RES 487ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 487 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 487 Ohm, +/1 Percent, 100 Ppm Vishay
42C1462
Cmf60, 487 Ohm, +/1 Percent, 100 Ppm Vishay 42C1462
CMF60, 487 Ohm, +/- 1 Percent, 100 ppm

CMF60, 487 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60487R00FKRE70-ND CMF60487R00FKRE70 42C1462
Product Name Through Hole Resistors RES 487 OHM 1W 1% AXIAL Cmf60, 487 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details