Vishay Intertechnology, Inc. RES 481 OHM 1W 1% AXIAL CMF60481R00FHRE

Description
RES 481ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 481ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481 OHM 1W 1% AXIAL - CMF60481R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481 OHM 1W 1% AXIAL
CMF60481R00FHRE
RES 481 OHM 1W 1% AXIAL CMF60481R00FHRE
RES 481ohm 1W 1% AXIAL

RES 481ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60481R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60481R00FHRE-ND
Through Hole Resistors CMF60481R00FHRE-ND
481 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

481 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60481R00FHRE CMF60481R00FHRE-ND
Product Name RES 481 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 481 ohms 481 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers