Vishay Intertechnology, Inc. RES 480 OHM 1W 1% AXIAL CMF60480R00FKR6

Description
RES 480ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 480ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 480 OHM 1W 1% AXIAL - CMF60480R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 480 OHM 1W 1% AXIAL
CMF60480R00FKR6
RES 480 OHM 1W 1% AXIAL CMF60480R00FKR6
RES 480ohm 1W 1% AXIAL

RES 480ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60480R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60480R00FKR6-ND
Through Hole Resistors CMF60480R00FKR6-ND
480 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

480 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay
42C1457
Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay 42C1457
CMF60, 480 Ohm, +/- 1 Percent, 100 ppm

CMF60, 480 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60480R00FKR6 CMF60480R00FKR6-ND 42C1457
Product Name RES 480 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 480 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 480 ohms 480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details