Vishay Intertechnology, Inc. Through Hole Resistors CMF6047R500FKR6

Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6047R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R500FKR6-ND
Through Hole Resistors CMF6047R500FKR6-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6047R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6047R500FKR6
Metal Film Resistors - CMF6047R500FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1428
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1428
Resistor,Metal Film,47.5Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6047R500FKR6-ND CMF6047R500FKR6 42C1428
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details