Vishay Intertechnology, Inc. RES 47.5 OHM 1W 1% AXIAL CMF6047R500FHBF

Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 1% AXIAL - CMF6047R500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% AXIAL
CMF6047R500FHBF
RES 47.5 OHM 1W 1% AXIAL CMF6047R500FHBF
RES 47.5ohm 1W 1% AXIAL

RES 47.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R500FHBF-ND
Through Hole Resistors CMF6047R500FHBF-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1424
Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1424
Resistor,Metal Film,47.5Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47.5Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6047R500FHBF CMF6047R500FHBF-ND 42C1424
Product Name RES 47.5 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details