Vishay Intertechnology, Inc. RES 47.5 OHM 1W 1% AXIAL CMF6047R500FEEK

Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 1% AXIAL - CMF6047R500FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% AXIAL
CMF6047R500FEEK
RES 47.5 OHM 1W 1% AXIAL CMF6047R500FEEK
RES 47.5ohm 1W 1% AXIAL

RES 47.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R500FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R500FEEK-ND
Through Hole Resistors CMF6047R500FEEK-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R500FEEK CMF6047R500FEEK-ND
Product Name RES 47.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers