Vishay Intertechnology, Inc. RES 47 OHM 1W 5% AXIAL CMF6047R000JNEA

Description
RES 47ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 5% AXIAL - CMF6047R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 5% AXIAL
CMF6047R000JNEA
RES 47 OHM 1W 5% AXIAL CMF6047R000JNEA
RES 47ohm 1W 5% AXIAL

RES 47ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R000JNEA-ND
Through Hole Resistors CMF6047R000JNEA-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R000JNEA CMF6047R000JNEA-ND
Product Name RES 47 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers