Vishay Intertechnology, Inc. RES 47 OHM 1W 1% AXIAL CMF6047R000FKEB64

Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 1% AXIAL - CMF6047R000FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% AXIAL
CMF6047R000FKEB64
RES 47 OHM 1W 1% AXIAL CMF6047R000FKEB64
RES 47ohm 1W 1% AXIAL

RES 47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R000FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R000FKEB64-ND
Through Hole Resistors CMF6047R000FKEB64-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R000FKEB64 CMF6047R000FKEB64-ND
Product Name RES 47 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details