Vishay Intertechnology, Inc. RES 47 OHM 1W 1% AXIAL CMF6047R000FKEA

Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 1% AXIAL - CMF6047R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% AXIAL
CMF6047R000FKEA
RES 47 OHM 1W 1% AXIAL CMF6047R000FKEA
RES 47ohm 1W 1% AXIAL

RES 47ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R000FKEA-ND
Through Hole Resistors CMF6047R000FKEA-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047R000FKEA CMF6047R000FKEA-ND
Product Name RES 47 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details