Vishay Intertechnology, Inc. Through Hole Resistors CMF6047R000BHBF

Description
47 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6047R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047R000BHBF-ND
Through Hole Resistors CMF6047R000BHBF-ND
47 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1W 0.1% AXIAL - CMF6047R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 0.1% AXIAL
CMF6047R000BHBF
RES 47 OHM 1W 0.1% AXIAL CMF6047R000BHBF
RES 47ohm 1W 0.1% AXIAL

RES 47ohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,47Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1416
Resistor,metal Film,47Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1416
Resistor,Metal Film,47Ohms,500WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6047R000BHBF-ND CMF6047R000BHBF 42C1416
Product Name Through Hole Resistors RES 47 OHM 1W 0.1% AXIAL Resistor,metal Film,47Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details