Vishay Intertechnology, Inc. Metal Film Resistors - CMF6047K500CHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6047K500CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6047K500CHR6
Metal Film Resistors - CMF6047K500CHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6047K500CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K500CHR6-ND
Through Hole Resistors CMF6047K500CHR6-ND
47.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 42C1411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
42C1411
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 42C1411
Resistor,Metal Film,475KOhms,500WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,475KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6047K500CHR6 CMF6047K500CHR6-ND 42C1411
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details