Vishay Intertechnology, Inc. RES 47.5K OHM 1W 0.25% AXIAL CMF6047K500CHEB

Description
RES 47.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1W 0.25% AXIAL - CMF6047K500CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1W 0.25% AXIAL
CMF6047K500CHEB
RES 47.5K OHM 1W 0.25% AXIAL CMF6047K500CHEB
RES 47.5Kohm 1W 0.25% AXIAL

RES 47.5Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K500CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K500CHEB-ND
Through Hole Resistors CMF6047K500CHEB-ND
47.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K500CHEB CMF6047K500CHEB-ND
Product Name RES 47.5K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details