Vishay Intertechnology, Inc. RES 47K OHM 1W 1% AXIAL CMF6047K000FKEK

Description
RES 47Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 1% AXIAL - CMF6047K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 1% AXIAL
CMF6047K000FKEK
RES 47K OHM 1W 1% AXIAL CMF6047K000FKEK
RES 47Kohm 1W 1% AXIAL

RES 47Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000FKEK-ND
Through Hole Resistors CMF6047K000FKEK-ND
47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000FKEK CMF6047K000FKEK-ND
Product Name RES 47K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details