Vishay Intertechnology, Inc. RES 47K OHM 1W 0.1% AXIAL CMF6047K000BHBF

Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 0.1% AXIAL - CMF6047K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 0.1% AXIAL
CMF6047K000BHBF
RES 47K OHM 1W 0.1% AXIAL CMF6047K000BHBF
RES 47Kohm 1W 0.1% AXIAL

RES 47Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000BHBF-ND
Through Hole Resistors CMF6047K000BHBF-ND
47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000BHBF CMF6047K000BHBF-ND
Product Name RES 47K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details