Vishay Intertechnology, Inc. RES 47K OHM 1W 0.1% AXIAL CMF6047K000BERE

Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 0.1% AXIAL - CMF6047K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 0.1% AXIAL
CMF6047K000BERE
RES 47K OHM 1W 0.1% AXIAL CMF6047K000BERE
RES 47Kohm 1W 0.1% AXIAL

RES 47Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6047K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6047K000BERE-ND
Through Hole Resistors CMF6047K000BERE-ND
47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6047K000BERE CMF6047K000BERE-ND
Product Name RES 47K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers