Vishay Precision Group Metal Film Resistors - CMF60475R00FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60475R00FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60475R00FKWF
Metal Film Resistors - CMF60475R00FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay
42C1454
Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay 42C1454
CMF60, 475 Ohm, +/- 1 Percent, 100 ppm

CMF60, 475 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60475R00FKWF 42C1454
Product Name Metal Film Resistors - Cmf60, 475 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details