Vishay Intertechnology, Inc. Through Hole Resistors CMF60475R00FKEA70

Description
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60475R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475R00FKEA70-ND
Through Hole Resistors CMF60475R00FKEA70-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475 OHM 1W 1% AXIAL - CMF60475R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% AXIAL
CMF60475R00FKEA70
RES 475 OHM 1W 1% AXIAL CMF60475R00FKEA70
RES 475ohm 1W 1% AXIAL

RES 475ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60475R00FKEA70-ND CMF60475R00FKEA70
Product Name Through Hole Resistors RES 475 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details