Vishay Intertechnology, Inc. RES 475K OHM 1W 1% AXIAL CMF60475K00FKR6

Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 1% AXIAL - CMF60475K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 1% AXIAL
CMF60475K00FKR6
RES 475K OHM 1W 1% AXIAL CMF60475K00FKR6
RES 475Kohm 1W 1% AXIAL

RES 475Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60475K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475K00FKR6-ND
Through Hole Resistors CMF60475K00FKR6-ND
475 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1445 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1445
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1445
Resistor,Metal Film,4.75MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.75MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60475K00FKR6 CMF60475K00FKR6-ND 42C1445
Product Name RES 475K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details