Vishay Intertechnology, Inc. RES 475K OHM 1W 1% AXIAL CMF60475K00FHBF

Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 1% AXIAL - CMF60475K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 1% AXIAL
CMF60475K00FHBF
RES 475K OHM 1W 1% AXIAL CMF60475K00FHBF
RES 475Kohm 1W 1% AXIAL

RES 475Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60475K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475K00FHBF-ND
Through Hole Resistors CMF60475K00FHBF-ND
475 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1442
Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1442
Resistor,Metal Film,4.75MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.75MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60475K00FHBF CMF60475K00FHBF-ND 42C1442
Product Name RES 475K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.75Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details