Vishay Intertechnology, Inc. RES 475K OHM 1W 0.25% AXIAL CMF60475K00CEBF

Description
RES 475Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1W 0.25% AXIAL - CMF60475K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1W 0.25% AXIAL
CMF60475K00CEBF
RES 475K OHM 1W 0.25% AXIAL CMF60475K00CEBF
RES 475Kohm 1W 0.25% AXIAL

RES 475Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60475K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60475K00CEBF-ND
Through Hole Resistors CMF60475K00CEBF-ND
475 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 42C1439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
42C1439
Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 42C1439
Resistor,Metal Film,475KOhms,500WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,475KOhms,500WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60475K00CEBF CMF60475K00CEBF-ND 42C1439
Product Name RES 475K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,475Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details