Vishay Precision Group Metal Film Resistors - CMF60470R00BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60470R00BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60470R00BEWF
Metal Film Resistors - CMF60470R00BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 470 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 470 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1432
Cmf60, 470 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1432
CMF60, 470 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 470 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60470R00BEWF 42C1432
Product Name Metal Film Resistors - Cmf60, 470 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details