Vishay Intertechnology, Inc. RES 470K OHM 1W 5% AXIAL CMF60470K00JHBF

Description
RES 470Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 5% AXIAL - CMF60470K00JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 5% AXIAL
CMF60470K00JHBF
RES 470K OHM 1W 5% AXIAL CMF60470K00JHBF
RES 470Kohm 1W 5% AXIAL

RES 470Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60470K00JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60470K00JHBF-ND
Through Hole Resistors CMF60470K00JHBF-ND
470 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60470K00JHBF CMF60470K00JHBF-ND
Product Name RES 470K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details