Vishay Precision Group RES 470K OHM 1W 1% AXIAL CMF60470K00FHEK

Description
RES 470Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 1% AXIAL - CMF60470K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 1% AXIAL
CMF60470K00FHEK
RES 470K OHM 1W 1% AXIAL CMF60470K00FHEK
RES 470Kohm 1W 1% AXIAL

RES 470Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF470KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF470KFA-ND
Through Hole Resistors CMF470KFA-ND
470 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 470Kohm, 1W, 1%; Resistance Vishay - 63M2705 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470Kohm, 1W, 1%; Resistance Vishay
63M2705
Metal Film Resistor, 470Kohm, 1W, 1%; Resistance Vishay 63M2705
METAL FILM RESISTOR, 470KOHM, 1W, 1%; Resistance:470kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470KOHM, 1W, 1%; Resistance:470kohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60470K00FHEK CMF470KFA-ND 63M2705
Product Name RES 470K OHM 1W 1% AXIAL Through Hole Resistors Metal Film Resistor, 470Kohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers