Vishay Intertechnology, Inc. RES 470K OHM 1W 0.1% AXIAL CMF60470K00BHEA

Description
RES 470Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 0.1% AXIAL - CMF60470K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 0.1% AXIAL
CMF60470K00BHEA
RES 470K OHM 1W 0.1% AXIAL CMF60470K00BHEA
RES 470Kohm 1W 0.1% AXIAL

RES 470Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60470K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60470K00BHEA-ND
Through Hole Resistors CMF60470K00BHEA-ND
470 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60470K00BHEA CMF60470K00BHEA-ND
Product Name RES 470K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details