Vishay Intertechnology, Inc. RES 470K OHM 1W 0.1% AXIAL CMF60470K00BEBF

Description
RES 470Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 0.1% AXIAL - CMF60470K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 0.1% AXIAL
CMF60470K00BEBF
RES 470K OHM 1W 0.1% AXIAL CMF60470K00BEBF
RES 470Kohm 1W 0.1% AXIAL

RES 470Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60470K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60470K00BEBF-ND
Through Hole Resistors CMF60470K00BEBF-ND
470 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60470K00BEBF CMF60470K00BEBF-ND
Product Name RES 470K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details