Vishay Intertechnology, Inc. Through Hole Resistors CMF6046R400FKR6

Description
46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6046R400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6046R400FKR6-ND
Through Hole Resistors CMF6046R400FKR6-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6046R400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6046R400FKR6
Metal Film Resistors - CMF6046R400FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1400
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1400
Resistor,Metal Film,46.4Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,46.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6046R400FKR6-ND CMF6046R400FKR6 42C1400
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details