Vishay Intertechnology, Inc. Metal Film Resistors - CMF6046R400FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6046R400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6046R400FKBF
Metal Film Resistors - CMF6046R400FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6046R400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6046R400FKBF-ND
Through Hole Resistors CMF6046R400FKBF-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1398
Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1398
Resistor,Metal Film,46.4Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,46.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6046R400FKBF CMF6046R400FKBF-ND 42C1398
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,46.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details