Vishay Intertechnology, Inc. RES 46.4K OHM 1W 0.1% AXIAL CMF6046K400BEEK

Description
RES 46.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1W 0.1% AXIAL - CMF6046K400BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1W 0.1% AXIAL
CMF6046K400BEEK
RES 46.4K OHM 1W 0.1% AXIAL CMF6046K400BEEK
RES 46.4Kohm 1W 0.1% AXIAL

RES 46.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6046K400BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6046K400BEEK-ND
Through Hole Resistors CMF6046K400BEEK-ND
46.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6046K400BEEK CMF6046K400BEEK-ND
Product Name RES 46.4K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details