Vishay Intertechnology, Inc. RES 464 OHM 1W 1% AXIAL CMF60464R00FKEB

Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1W 1% AXIAL - CMF60464R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% AXIAL
CMF60464R00FKEB
RES 464 OHM 1W 1% AXIAL CMF60464R00FKEB
RES 464ohm 1W 1% AXIAL

RES 464ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60464R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60464R00FKEB-ND
Through Hole Resistors CMF60464R00FKEB-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60464R00FKEB CMF60464R00FKEB-ND
Product Name RES 464 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details