Vishay Intertechnology, Inc. RES 464 OHM 1W 1% AXIAL CMF60464R00FKEA

Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1W 1% AXIAL - CMF60464R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% AXIAL
CMF60464R00FKEA
RES 464 OHM 1W 1% AXIAL CMF60464R00FKEA
RES 464ohm 1W 1% AXIAL

RES 464ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60464R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60464R00FKEA-ND
Through Hole Resistors CMF60464R00FKEA-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

464 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60464R00FKEA CMF60464R00FKEA-ND
Product Name RES 464 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details