Vishay Intertechnology, Inc. RES 45.3 OHM 1W 1% AXIAL CMF6045R300FKRE70

Description
RES 45.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1W 1% AXIAL - CMF6045R300FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1W 1% AXIAL
CMF6045R300FKRE70
RES 45.3 OHM 1W 1% AXIAL CMF6045R300FKRE70
RES 45.3ohm 1W 1% AXIAL

RES 45.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6045R300FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6045R300FKRE70-ND
Through Hole Resistors CMF6045R300FKRE70-ND
45.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 45.3 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1396 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 45.3 Ohm, +/1 Percent, 100 Ppm Vishay
42C1396
Cmf60, 45.3 Ohm, +/1 Percent, 100 Ppm Vishay 42C1396
CMF60, 45.3 Ohm, +/- 1 Percent, 100 ppm

CMF60, 45.3 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6045R300FKRE70 CMF6045R300FKRE70-ND 42C1396
Product Name RES 45.3 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 45.3 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details