Vishay Intertechnology, Inc. RES 453K OHM 1W 1% AXIAL CMF60453K00FKRE

Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1W 1% AXIAL - CMF60453K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1W 1% AXIAL
CMF60453K00FKRE
RES 453K OHM 1W 1% AXIAL CMF60453K00FKRE
RES 453Kohm 1W 1% AXIAL

RES 453Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60453K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60453K00FKRE-ND
Through Hole Resistors CMF60453K00FKRE-ND
453 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60453K00FKRE CMF60453K00FKRE-ND
Product Name RES 453K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details