Vishay Intertechnology, Inc. RES 442 OHM 1W 1% AXIAL CMF60442R00FKBF70

Description
RES 442ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1W 1% AXIAL - CMF60442R00FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1W 1% AXIAL
CMF60442R00FKBF70
RES 442 OHM 1W 1% AXIAL CMF60442R00FKBF70
RES 442ohm 1W 1% AXIAL

RES 442ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60442R00FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60442R00FKBF70-ND
Through Hole Resistors CMF60442R00FKBF70-ND
442 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60442R00FKBF70 CMF60442R00FKBF70-ND
Product Name RES 442 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details