Vishay Intertechnology, Inc. RES 43.2 OHM 1W 1% AXIAL CMF6043R200FHR6

Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1W 1% AXIAL - CMF6043R200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% AXIAL
CMF6043R200FHR6
RES 43.2 OHM 1W 1% AXIAL CMF6043R200FHR6
RES 43.2ohm 1W 1% AXIAL

RES 43.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6043R200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043R200FHR6-ND
Through Hole Resistors CMF6043R200FHR6-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1384
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1384
Resistor,Metal Film,43.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,43.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6043R200FHR6 CMF6043R200FHR6-ND 42C1384
Product Name RES 43.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details