Vishay Intertechnology, Inc. RES 43.2 OHM 1W 1% AXIAL CMF6043R200FHBF

Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1W 1% AXIAL - CMF6043R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% AXIAL
CMF6043R200FHBF
RES 43.2 OHM 1W 1% AXIAL CMF6043R200FHBF
RES 43.2ohm 1W 1% AXIAL

RES 43.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6043R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043R200FHBF-ND
Through Hole Resistors CMF6043R200FHBF-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1383
Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1383
Resistor,Metal Film,43.2Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,43.2Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6043R200FHBF CMF6043R200FHBF-ND 42C1383
Product Name RES 43.2 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,43.2Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details