Vishay Intertechnology, Inc. RES 43.2K OHM 1W 1% AXIAL CMF6043K200FKEK

Description
RES 43.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1W 1% AXIAL - CMF6043K200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1W 1% AXIAL
CMF6043K200FKEK
RES 43.2K OHM 1W 1% AXIAL CMF6043K200FKEK
RES 43.2Kohm 1W 1% AXIAL

RES 43.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6043K200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6043K200FKEK-ND
Through Hole Resistors CMF6043K200FKEK-ND
43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6043K200FKEK CMF6043K200FKEK-ND
Product Name RES 43.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details