Vishay Precision Group Metal Film Resistors - CMF6043K200FHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6043K200FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6043K200FHWF
Metal Film Resistors - CMF6043K200FHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 43.2 Kohm, +/1 Percent, 50 Ppm Vishay - 42C1376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 43.2 Kohm, +/1 Percent, 50 Ppm Vishay
42C1376
Cmf60, 43.2 Kohm, +/1 Percent, 50 Ppm Vishay 42C1376
CMF60, 43.2 kOhm, +/- 1 Percent, 50 ppm

CMF60, 43.2 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF6043K200FHWF 42C1376
Product Name Metal Film Resistors - Cmf60, 43.2 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers